Lenovo logo

Lenovo 24 Gen3 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141641
Info modified on:
30 Dec 2024, 17:23:44
Short summary description Lenovo 24 Gen3 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Lenovo 24 Gen3, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo 24 Gen3 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Lenovo 24 Gen3. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.