Lenovo ThinkCentre V310z, 49.5 cm (19.5"), HD+, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Pro
Lenovo ThinkCentre V310z. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black