Lenovo logo

Lenovo V520S Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22975
Info modified on:
14 Jun 2024, 18:51:33
Short summary description Lenovo V520S Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

Lenovo V520S, 3.9 GHz, Intel® Core™ i3, i3-7100, 4 GB, 500 GB, DVD±RW

Long summary description Lenovo V520S Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

Lenovo V520S. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.