Lenovo logo

Lenovo V520-15IKL Intel Pentium G G4560 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71481
Info modified on:
14 Jun 2024, 01:04:01
Short summary description Lenovo V520-15IKL Intel Pentium G G4560 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Tower PC Black:

Lenovo V520-15IKL, 3.5 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo V520-15IKL Intel Pentium G G4560 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Tower PC Black:

Lenovo V520-15IKL. Processor frequency: 3.5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.