Lenovo ThinkCentre M910x, 3.4 GHz, Intel® Core™ i7, i7-6700, 8 GB, 500 GB, Windows 10 Pro
Lenovo ThinkCentre M910x. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black