Lenovo logo

Lenovo ThinkCentre M910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65465
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M910, 2.7 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M910. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 7 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.