Lenovo logo

Lenovo ThinkCentre M910T Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29494
Info modified on:
14 Mar 2024, 19:22:40
Short summary description Lenovo ThinkCentre M910T Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black:

Lenovo ThinkCentre M910T, 3.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo ThinkCentre M910T Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black:

Lenovo ThinkCentre M910T. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.