Lenovo logo

Lenovo ThinkCentre M715q Tiny AMD PRO A10 PRO A10-9700E 4 GB DDR4-SDRAM 500 GB HDD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84042
Info modified on:
21 Jun 2024, 03:13:25
Short summary description Lenovo ThinkCentre M715q Tiny AMD PRO A10 PRO A10-9700E 4 GB DDR4-SDRAM 500 GB HDD Mini PC Black:

Lenovo ThinkCentre M715q Tiny, 3 GHz, AMD PRO A10, PRO A10-9700E, 4 GB, DDR4-SDRAM, 500 GB

Long summary description Lenovo ThinkCentre M715q Tiny AMD PRO A10 PRO A10-9700E 4 GB DDR4-SDRAM 500 GB HDD Mini PC Black:

Lenovo ThinkCentre M715q Tiny. Processor frequency: 3 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-9700E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.