Lenovo ThinkCentre M715q Tiny, 3 GHz, AMD A6, A6-9500E, 4 GB, 500 GB, Windows 10 Pro
Lenovo ThinkCentre M715q Tiny. Processor frequency: 3 GHz, Processor family: AMD A6, Processor model: A6-9500E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black