Lenovo logo

Lenovo S510 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22150
Info modified on:
26 Jun 2024, 05:14:39
Short summary description Lenovo S510 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Tower PC Black:

Lenovo S510, 3.3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Lenovo S510 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Tower PC Black:

Lenovo S510. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.