Lenovo logo

Lenovo S200Z Intel® Pentium® J3710 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29572
Info modified on:
26 Jun 2024, 05:11:06
Short summary description Lenovo S200Z Intel® Pentium® J3710 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) White:

Lenovo S200Z, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 1 TB, White

Long summary description Lenovo S200Z Intel® Pentium® J3710 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) White:

Lenovo S200Z. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Built-in camera. Optical drive type: DVD±RW. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.