Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S200z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K40027UC
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5339
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 02 Dec 2020 16:45:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black :
The short editorial description of Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black

19.5" LED HD+ 1600 x 900, Intel Pentium N3700 (2 MB Cache, 1.6 GHz), 4GB DDR3L, 500GB HDD, Intel HD Graphics, WLAN, Ethernet, Bluetooth, Ethernet, DOS
More>>>
Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black:
The official marketing text of Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black as supplied by the manufacturer

Convenient & Versatile
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.

Up to Windows 10
Det er det velkendte Windows, bare endnu bedre. Start-menuen er tilbage – bedre end nogensinde før. Udvid den, tilpas den, gør den til din helt egen. Arbejd med flere af de enheder, du gerne vil arbejde med, f.eks. printere, kameraer og USB'er. Start og fortsæt fra dvale hurtigt med teknologier som InstantGo. Og oplev ekstra sikkerhedsfunktioner, der er med til at beskytte dig mod tyveri af enheden samt skadelig software.

Widely Adjustable Display
The S200z's display is widely adjustable from 15 to 40 degrees, making it comfortable to use no matter what activity you're performing. Available in white or black, with optional matching accessories (mouse and keyboard).

Integrated Webcam
The S200z's integrated 1MP webcam is great for video-conferencing.

Enhanced Security
With Lenovo Business Vantage Suite, you get a comprehensive range of applications to further secure your all-in-one desktop, including Data Safe, Sure Erase, Smart USB Protection, and Lenovo Bluetooth® Lock. The suite functionality encrypts and safely stores confidential documents, while also enabling the permanent removal of data and more. Additionally, the S200z includes a Kensington Loop Lock to physically protect your PC.

Green & Sustainable
The S200z includes the green certification of Energy Star 6.1. It also has a 7-percent decreased power consumption from the previous generation, which translates to lower power costs for your small business.

Short summary description Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black:
This short summary of the Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo S200z, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 500 GB, FreeDOS

Long summary description Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black:
This is an auto-generated long summary of Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black based on the first three specs of the first five spec groups.

Lenovo S200z. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor model *
N3700
Processor family *
Intel® Pentium®
Processor frequency *
1.6 GHz
Processor boost frequency
2.4 GHz
Processor cores *
4
Processor threads
4
Processor cache
2 MB
Processor cache type
L2
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
C0
Processor codename
Braswell
Processor series
Intel® Pentium N3000 Series for Mobile
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2,1x4,2x2,2x1,4x1
Processor code
SR29E
Tjunction
90 °C
Scenario Design Power (SDP)
4 W
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed *
1600 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
DVD±RW
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter burst frequency
700 MHz
Maximum on-board graphics adapter memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
Yes
Number of execution units
16
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Total number of SATA connectors
2
Ports & interfaces
Number of SATA III connectors
2
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Pro Wireless Display (Intel® Pro WiDi)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
87261
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand) *
485.8 mm
Depth (with stand) *
74.1 mm
Height (with stand) *
336.3 mm
Weight (with stand) *
3.95 kg
Width (without stand)
48.6 cm
Depth (without stand)
4.42 cm
Height (without stand)
33.6 cm
Weight (without stand)
3.49 kg
Packaging content
Mouse included
No
Keyboard included
No
Power cord included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Uk has collected 1 expert review for Lenovo S200z 49.5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Nl heeft 1 proffesionele recensie voor Lenovo S200z 49,5 cm (19.5") 1600 x 900 Pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Gratis DOS Alles-in-één-pc Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Fr a recueilli 1 avis d’experts pour Lenovo S200z 49,5 cm (19.5") 1600 x 900 pixels Intel® Pentium® 4 Go DDR3L-SDRAM 500 Go Disque dur DOS gratuit PC All-in-One Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
De hat 1 Expertenmeinung für Lenovo S200z 49,5 cm (19.5 Zoll) 1600 x 900 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Festplatte FreeDOS All-in-One-PC Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Testseek ha raccolto 1 recensione da parte di esperti per Lenovo S200z 49,5 cm (19.5") 1600 x 900 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC All-in-one Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Es ha coleccionado 1 opiniones de expertos para Lenovo S200z 49,5 cm (19.5") 1600 x 900 Pixeles Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro FreeDOS PC todo en uno Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Dk har samlet 1 ekspertanmeldelse for Lenovo S200z 49,5 cm (19.5") 1600 x 900 pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS All-in-One PC Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Testseek получил 1 экспертную оценку для Lenovo S200z 49,5 cm (19.5") 1600 x 900 пикселей Процессор Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Жесткий диск Free DOS ПК все в одном Черный, но общая оценка не была предоставлена. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:33:32
Se har samlat in 1 experttest för Lenovo S200z 49,5 cm (19.5") 1600 x 900 pixlar Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Allt-i-ett-dator Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
notik.ru
Updated:
2019-12-10 05:24:12
Lenovo S200z, 10K4003LRU - недорогой, утилитарный моноблок в строгом пластиковом корпусе черного цвета. Диагональ матового дисплея составляет 19.5 дюйма, а разрешение 1600x900.За производительность компьютера отвечает двухъядерный процессор Intel Celeron...
0%