Lenovo logo

Lenovo ThinkCentre M79 AMD PRO A6 PRO A6-8550B 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50886
Info modified on:
21 Jun 2024, 03:14:06
Short summary description Lenovo ThinkCentre M79 AMD PRO A6 PRO A6-8550B 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Tower PC Black:

Lenovo ThinkCentre M79, 3.7 GHz, AMD PRO A6, 4 GB, 500 GB, DVD±RW, Windows 10

Long summary description Lenovo ThinkCentre M79 AMD PRO A6 PRO A6-8550B 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Tower PC Black:

Lenovo ThinkCentre M79. Processor frequency: 3.7 GHz, Processor family: AMD PRO A6, Processor model: PRO A6-8550B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.