Lenovo ThinkCentre M700 Tiny, 2.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M700 Tiny. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black