Lenovo ThinkCentre M700, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M700. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC