Lenovo logo

Lenovo ThinkCentre M700 SFF Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162593
Info modified on:
14 Mar 2024, 19:51:19
Short summary description Lenovo ThinkCentre M700 SFF Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black:

Lenovo ThinkCentre M700 SFF, 2.7 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M700 SFF Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black:

Lenovo ThinkCentre M700 SFF. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 210 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.