Lenovo logo

Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9830
Info modified on:
17 Jun 2024, 19:34:33
Short summary description Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:

Lenovo ThinkCentre M600, 1.6 GHz, Intel® Pentium®, J3710, 4 GB, DDR3L-SDRAM, 128 GB

Long summary description Lenovo ThinkCentre M600 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:

Lenovo ThinkCentre M600. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 405. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.