Lenovo logo

Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29168
Info modified on:
26 Jun 2024, 06:01:23
Short summary description Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre M800, 3.2 GHz, Intel® Core™ i5, 4 GB, 256 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M800 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre M800. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.