Lenovo ThinkCentre M900, 2.7 GHz, Intel® Core™ i5, i5-6600T, 8 GB, Windows 10 Pro, 64-bit
Lenovo ThinkCentre M900. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black