Lenovo logo

Lenovo ThinkCentre M900 SFF Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 720 Windows 7 Professional PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74672
Info modified on:
26 Jun 2024, 05:21:00
Short summary description Lenovo ThinkCentre M900 SFF Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 720 Windows 7 Professional PC Black, Red:

Lenovo ThinkCentre M900 SFF, 3.4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M900 SFF Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 720 Windows 7 Professional PC Black, Red:

Lenovo ThinkCentre M900 SFF. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.