Lenovo ThinkCentre M900z, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 500 GB, Black
Lenovo ThinkCentre M900z. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: TFT. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Product colour: Black