Lenovo logo

Lenovo ThinkCentre M700z Intel® Core™ i5 i5-6400T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57601
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M700z Intel® Core™ i5 i5-6400T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

Lenovo ThinkCentre M700z, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M700z Intel® Core™ i5 i5-6400T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:

Lenovo ThinkCentre M700z. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.