Lenovo logo

Lenovo ThinkCentre E73s Intel® Core™ i5 i5-4460T 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19077
Info modified on:
14 Mar 2024, 18:53:26
Short summary description Lenovo ThinkCentre E73s Intel® Core™ i5 i5-4460T 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home SFF PC Black:

Lenovo ThinkCentre E73s, 1.9 GHz, Intel® Core™ i5, i5-4460T, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo ThinkCentre E73s Intel® Core™ i5 i5-4460T 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home SFF PC Black:

Lenovo ThinkCentre E73s. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 5.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.