Lenovo logo

Lenovo ThinkCentre M53 Intel® Core™ i5 i5-4460T 4 GB DDR3L-SDRAM 16 GB Flash Windows Embedded Standard 7 Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32864
Info modified on:
26 Jun 2024, 06:20:32
Short summary description Lenovo ThinkCentre M53 Intel® Core™ i5 i5-4460T 4 GB DDR3L-SDRAM 16 GB Flash Windows Embedded Standard 7 Mini PC Black:

Lenovo ThinkCentre M53, 1.9 GHz, Intel® Core™ i5, i5-4460T, 4 GB, 16 GB, Windows Embedded Standard 7

Long summary description Lenovo ThinkCentre M53 Intel® Core™ i5 i5-4460T 4 GB DDR3L-SDRAM 16 GB Flash Windows Embedded Standard 7 Mini PC Black:

Lenovo ThinkCentre M53. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows Embedded Standard 7. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.