Lenovo logo

Lenovo ThinkCentre M32 1.5 GHz Windows Embedded Standard 7 1.48 kg Black 807

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9682
Info modified on:
21 Jun 2024, 08:12:40
Short summary description Lenovo ThinkCentre M32 1.5 GHz Windows Embedded Standard 7 1.48 kg Black 807:

Lenovo ThinkCentre M32, 1.5 GHz, Intel® Celeron®, 1.5 MB, Intel® NM70 Express, 4 GB, DDR3-SDRAM

Long summary description Lenovo ThinkCentre M32 1.5 GHz Windows Embedded Standard 7 1.48 kg Black 807:

Lenovo ThinkCentre M32. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, L3 cache: 1.5 MB. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 8 GB, Storage media: Flash, Storage drive interface: Serial ATA II. On-board graphics card model: Intel® HD Graphics, Maximum resolution: 2560 x 2048 pixels. Audio system: HD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.