Lenovo logo

Lenovo ThinkCentre M32 Intel® Celeron® 807 2 GB DDR3-SDRAM USFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55217
Info modified on:
21 Jun 2024, 03:17:46
Short summary description Lenovo ThinkCentre M32 Intel® Celeron® 807 2 GB DDR3-SDRAM USFF Mini PC Black:

Lenovo ThinkCentre M32, 1.5 GHz, Intel® Celeron®, 807, 2 GB, DDR3-SDRAM

Long summary description Lenovo ThinkCentre M32 Intel® Celeron® 807 2 GB DDR3-SDRAM USFF Mini PC Black:

Lenovo ThinkCentre M32. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 807. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. On-board graphics card model: Intel® HD Graphics. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Weight: 1.48 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.