Lenovo logo

Lenovo ThinkCentre E93z Intel® Core™ i7 i7-4770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77196
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre E93z Intel® Core™ i7 i7-4770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

Lenovo ThinkCentre E93z, 54.6 cm (21.5"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional

Long summary description Lenovo ThinkCentre E93z Intel® Core™ i7 i7-4770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

Lenovo ThinkCentre E93z. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.