Lenovo logo

Lenovo ThinkCentre M73 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65761
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M73 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black:

Lenovo ThinkCentre M73, 3.6 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi DL, Windows 8.1 Pro

Long summary description Lenovo ThinkCentre M73 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black:

Lenovo ThinkCentre M73. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.