Lenovo ThinkCentre M73 Tiny, 3 GHz, Intel® Core™ i3, i3-4150T, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre M73 Tiny. Processor frequency: 3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Weight: 1.3 kg. Product colour: Black