Lenovo logo

Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53575
Info modified on:
14 Mar 2024, 19:16:34
Short summary description Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black:

Lenovo ThinkCentre M83, 3.3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 8.1 Pro

Long summary description Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro SFF PC Black:

Lenovo ThinkCentre M83. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.