Lenovo ThinkCentre M93p, 2.2 GHz, Intel® Core™ i7, 4 GB, 128 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M93p. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: PC. Product colour: Black