Lenovo logo

Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20159
Info modified on:
07 Oct 2024, 16:45:24
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M93p, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD-ROM, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M93p. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 8470. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.