Lenovo ThinkStation C30, 2 GHz, Intel® Xeon® E5 Family, E5-2620, 4 GB, DVD+/-RW, Windows 7 Professional
Lenovo ThinkStation C30. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Optical drive type: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 18.5 kg. Product colour: Black