Lenovo logo

Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2637 4 GB DDR3-SDRAM 500 GB HDD Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27892
Info modified on:
23 Jul 2024, 21:14:49
Short summary description Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2637 4 GB DDR3-SDRAM 500 GB HDD Workstation Black:

Lenovo ThinkStation C30, 3 GHz, Intel® Xeon® E5 Family, E5-2637, 4 GB, 500 GB, DVD-RW

Long summary description Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2637 4 GB DDR3-SDRAM 500 GB HDD Workstation Black:

Lenovo ThinkStation C30. Processor frequency: 3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2637. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Power supply: 800 W. Product type: Workstation. Weight: 18.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.