Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25153166 data-sheets &
28617 brands
– register (free)
Laptops
Lenovo IdeaPad Z570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium
Lenovo IdeaPad Z570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 102496U
XML doc
Icecat LIVE: JS for Lenovo 102496U
Icecat Live DOC
JSON product data for Lenovo 102496U
JSON DOC
CSV product data for Lenovo 102496U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
IdeaPad
Product series:
Z
Product name:
Z570
Product code:
102496U
Category:
Laptops
Icecat Product ID:
9637772
Data-sheet quality:
created/standardized by Icecat
Product views:
155563
Info modified on:
22 Jan 2025, 04:57:24
Lenovo 102496U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 102496U
XML doc
Icecat LIVE: JS for Lenovo 102496U
Icecat Live DOC
JSON product data for Lenovo 102496U
JSON DOC
CSV product data for Lenovo 102496U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE