Lenovo logo

Lenovo Intel Xeon E5-2680 v2 processor 2.8 GHz 25 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36338
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Intel Xeon E5-2680 v2 processor 2.8 GHz 25 MB L2:

Lenovo Intel Xeon E5-2680 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2680V2, 2.8 GHz, 32-bit, 64-bit

Long summary description Lenovo Intel Xeon E5-2680 v2 processor 2.8 GHz 25 MB L2:

Lenovo Intel Xeon E5-2680 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x4, 1x8, 1x16, Scalability: 2S. Width: 45 mm, Depth: 52.5 mm, Height: 4.56 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.