Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B95656
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B95656
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887263251475
Category
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20586
This statistic is based on the 93612 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91509 free Open Icecat users.
Info modified on: 03 Jan 2019 22:08:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22") :
The short editorial description of Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22")

22", 3M
More>>>
Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22"):
The official marketing text of Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22") as supplied by the manufacturer

The 22W Monitor Privacy Filter utilises the patented 3M microlouver privacy technology to dim the screen and block the vision of wandering eyes from viewing your screen while at work. It also guards your screen from scratches and smears. Lightweight and easy to install, including 3M Command™ strips High-grade optical film ensures high clarity with no distortion Anti-reflective coatingMaintains high clarity Residue-free removalEasy to apply and remove

Short summary description Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22"):
This short summary of the Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B95656, Monitor, Frameless display privacy filter, Transparent, Anti-reflective, LCD, 55.9 cm (22")

Long summary description Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22"):
This is an auto-generated long summary of Lenovo 0B95656 display privacy filters Frameless display privacy filter 55.9 cm (22") based on the first three specs of the first five spec groups.

Lenovo 0B95656. Suitable for: Monitor, Type: Frameless display privacy filter, Product colour: Transparent. Display filter features: Anti-reflective, Display types supported: LCD. Maximum screen size compatibility: 55.9 cm (22")

Design
Suitable for *
Who can use the product, or what the product can be used for.
Monitor
Type *
Characteristics of the device.
Frameless display privacy filter
Product colour
The colour e.g. red, blue, green, black, white.
Transparent
Features
Display filter features *
A display filter is placed over a display screen e.g. computer monitor to reduce glare and make it easier to see.
Anti-reflective
Features
Display types supported *
The types of display that can be used with the product e.g. LCD, CRT.
LCD
Easy to apply
Yes
Ergonomics
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
55.9 cm (22")
Country Distributor
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Arab Emirates 1 distributor(s)
X