Lenovo logo

Lenovo F410, 500GB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84171
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo F410, 500GB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Lenovo F410, 500GB, 500 GB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Lenovo F410, 500GB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Lenovo F410, 500GB. HDD capacity: 500 GB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.