Lenovo logo

Lenovo ThinkPad Ultrabay 9.5mm optical disc drive Internal DVD±RW Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123957
Info modified on:
09 Jan 2023, 09:53:04
Short summary description Lenovo ThinkPad Ultrabay 9.5mm optical disc drive Internal DVD±RW Black, Silver:

Lenovo ThinkPad Ultrabay 9.5mm, Black, Silver, Laptop, DVD±RW, Serial ATA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW

Long summary description Lenovo ThinkPad Ultrabay 9.5mm optical disc drive Internal DVD±RW Black, Silver:

Lenovo ThinkPad Ultrabay 9.5mm. Product colour: Black, Silver. Purpose: Laptop, Optical drive type: DVD±RW, Interface: Serial ATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.