location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB PC3-10600 DDR3-1333
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65718 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2017 15:28:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 8 GB
  • - CAS latency: 9
  • - ECC
Long product name Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC :
The long product name of Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 8GB PC3-10600 DDR3-1333 Low Halogen ECC UDIMM Memory
More>>>
Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC:
The official description of Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost the systems capabilities and keep it performing reliably. Upgrading your memory is a cost-effective way to improve system performance when insufficient memory is slowing applications down.

- Test-proven to ensure reliability and compatibility
- Lenovo memory installed in a Lenovo system automatically assumes system warranty
- Error Correcting Code (ECC) provides greater data accuracy and system uptime by protecting against errors in memory

Short summary description Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC:
This short summary of the Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 8GB PC3-10600 DDR3-1333, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC:
This is an auto-generated long summary of Lenovo 8GB PC3-10600 DDR3-1333 memory module 1 x 8 GB 1333 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 8GB PC3-10600 DDR3-1333. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Features
CAS latency
9
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Memory form factor *
240-pin DIMM
Features
ECC *
Yes
Memory type
DDR3
Other features
Form factor
UDIMM
Service included
Customer Replaceable Unit
Height (imperial)
3.05 cm (1.2")
Maximum operating temperature
95 °C
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMG2469/8GB memory module DDR3 1333 MHz
(show image)
MMG2469/8GB MMG2469/8GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)