location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36535
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36535
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro 400 0.5 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 750 MHz PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.2
Warranty: 3 Years
Long product name Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3 :
The long product name of Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quadro 400, PCI-e, 512 MB DDR3, 450/770 MHz, 64-bit, DVI, DisplayPort
More>>>
Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3:
The official description of Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro 400 graphics card is your best bet for entry level 3D CAD and DCC application performance. Experience superior image quality and increased system performance by upgrading your ThinkStation workstation with one of the new NVIDIA 3D workstation graphics cards. The NVIDIA Quadro 400 graphics card provides superior 3D application performance for popular Digital Content Creation (DCC) and 3D Computer Aided Design (CAD) applications like Maya, AutoCAD and Solidworks. The graphics card is not only energy efficient, but also supports ultra-high resolution monitors that provides high image quality and visual fidelity. Quadro 400 graphics card consumes less than 35W of power and features 512 MB of onboard memory. The graphics card features DVI and DisplayPort connectors with resolution up to 2560 x 1600 pixels, and maximum analog display resolution at 2048 x 1536 pixels. By installing a separate graphics card with dedicated memory and superior graphics processor to perform all graphics functions, you can significantly offload the system CPU and main memory resources from demanding graphics tasks. This enables your latest software applications to run faster and appear better while improving overall system performance.

Short summary description Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3:
This short summary of the Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36535, Quadro 400, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3:
This is an auto-generated long summary of Lenovo 0A36535 graphics card NVIDIA Quadro 400 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

Lenovo 0A36535. Graphics processor family: NVIDIA, Graphics processor: Quadro 400, Processor frequency: 450 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 750 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
48
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 400
Processor frequency *
450 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
750 MHz
Bandwidth
12.3 GHz
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.1
Performance
OpenGL version *
3.2
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Certification
FCC, CE, C-Tick, VCCI, UL, BSMI, KCC
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Weight & dimensions
Weight
430 g
Length
142 mm
Depth
21 mm
Height
66 mm
Other features
HDMI
No
Compatible products
ThinkStation C20, C20x, D20, E30, S20
Country Distributor
United Kingdom 1 distributor(s)