Lenovo IdeaPad U460, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
Lenovo IdeaPad U460. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-330UM, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 305M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 1.95 kg