Lenovo logo

Lenovo IdeaPad U260 Intel® Core™ i5 i5-470UM 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24232
Info modified on:
29 Jan 2025, 19:31:18
Short summary description Lenovo IdeaPad U260 Intel® Core™ i5 i5-470UM 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Orange:

Lenovo IdeaPad U260, Intel® Core™ i5, 1.33 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad U260 Intel® Core™ i5 i5-470UM 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Orange:

Lenovo IdeaPad U260. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-470UM, Processor frequency: 1.33 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Orange. Weight: 1.38 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.