Lenovo ThinkCentre M90z, 58.4 cm (23"), Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional, Black
Lenovo ThinkCentre M90z. Display diagonal: 58.4 cm (23"), Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® HD Graphics, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black