Lenovo logo

Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69459
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M70e, 2.93 GHz, Intel® Core™2 Duo, 3 GB, 320 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M70e. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.