Lenovo logo

Lenovo ThinkPad IdeaPad G460 Intel® Core™ i3 i3-380M 35.6 cm (14") DDR3-SDRAM NVIDIA® GeForce® G310M Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88516
Info modified on:
23 Jan 2025, 19:24:24
Short summary description Lenovo ThinkPad IdeaPad G460 Intel® Core™ i3 i3-380M 35.6 cm (14") DDR3-SDRAM NVIDIA® GeForce® G310M Black:

Lenovo ThinkPad IdeaPad G460, Intel® Core™ i3, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, DDR3-SDRAM, Black

Long summary description Lenovo ThinkPad IdeaPad G460 Intel® Core™ i3 i3-380M 35.6 cm (14") DDR3-SDRAM NVIDIA® GeForce® G310M Black:

Lenovo ThinkPad IdeaPad G460. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3-SDRAM. Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G310M. Product colour: Black. Weight: 2.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.