Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25111977 data-sheets &
28608 brands
– register (free)
Laptops
Lenovo IdeaPad Y560 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Lenovo IdeaPad Y560 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 064652U
XML doc
Icecat LIVE: JS for Lenovo 064652U
Icecat Live DOC
JSON product data for Lenovo 064652U
JSON DOC
CSV product data for Lenovo 064652U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
IdeaPad
Product series:
Y
Product name:
Y560
Product code:
064652U
Category:
Laptops
Icecat Product ID:
8028447
Data-sheet quality:
created/standardized by Icecat
Product views:
61875
Info modified on:
23 Jan 2025, 18:05:05
Lenovo 064652U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 064652U
XML doc
Icecat LIVE: JS for Lenovo 064652U
Icecat Live DOC
JSON product data for Lenovo 064652U
JSON DOC
CSV product data for Lenovo 064652U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE