Lenovo logo

Lenovo ThinkPad X120e AMD Single-Core E-240 29.5 cm (11.6") 1 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82180
Info modified on:
22 Jan 2025, 05:18:50
Short summary description Lenovo ThinkPad X120e AMD Single-Core E-240 29.5 cm (11.6") 1 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310M Windows 7 Home Premium Black:

Lenovo ThinkPad X120e, AMD Single-Core, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, 250 GB

Long summary description Lenovo ThinkPad X120e AMD Single-Core E-240 29.5 cm (11.6") 1 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310M Windows 7 Home Premium Black:

Lenovo ThinkPad X120e. Processor family: AMD Single-Core, Processor model: E-240, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.33 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.