Lenovo logo

Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-370M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72176
Info modified on:
22 Jan 2025, 05:46:49
Short summary description Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-370M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium Black:

Lenovo ThinkPad Edge 15, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad Edge 15 Intel® Core™ i3 i3-370M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium Black:

Lenovo ThinkPad Edge 15. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.