Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25078463 data-sheets &
28594 brands
– register (free)
Laptops
Lenovo ThinkPad Edge 15" AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black
Lenovo ThinkPad Edge 15" AMD Athlon II P360 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 030255U
XML doc
Icecat LIVE: JS for Lenovo 030255U
Icecat Live DOC
JSON product data for Lenovo 030255U
JSON DOC
CSV product data for Lenovo 030255U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
Edge
Product name:
15"
Product code:
030255U
Category:
Laptops
Icecat Product ID:
9084544
Data-sheet quality:
created/standardized by Icecat
Product views:
34938
Info modified on:
24 Jan 2025, 20:23:50
Lenovo 030255U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 030255U
XML doc
Icecat LIVE: JS for Lenovo 030255U
Icecat Live DOC
JSON product data for Lenovo 030255U
JSON DOC
CSV product data for Lenovo 030255U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE